Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2940 3/8PT |
Product Name | Ball Valve - Full Flow Design |
Valve Type | Ball |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.39 inch (10.00 mm) |
Maximum Pressure | 710.00 psi (500 m H2O) |