Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.
H&K Equipment | |
---|---|
Product Category | Lifts |
Product Number | TX Series |
Product Name | 24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works |
Tires | Pneumatic Tires; Solid |
Capacity | 16000 to 36000 lbs (7256 to 16327 kg) |
Width | 83 to 103 inch (2103 to 2616 mm) |