Gilson Company, Inc. Curing Tank Circulator, 230V/50-60Hz HM-655F

Description
Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply sufficient heat to control up to 350gal at 53°F (12°C) or higher ambient temperatures. Two or more HM-655 Circulators are recommended for larger tanks. HM-651 Immersion Heater has dial-type thermostat. The 1,000 Watt, 10 amp Incolloy shielded element is attached to a sealed stainless housing. The unit is equipped with a three-prong grounded plug, fuse, run light, and mounting bracket. An instruction decal describes easy operation. Dimensions: 4.5x7.5x 23in (114x191x584mm). HM-655 Curing Tank Circulator , is a 1/125hp (36 Watt) silent submersion pump with 3 GPM (11.4L/min.) rating at 1ft (0.3m) height. The steady but gentle circulation from the 1/4in (6.4mm) MNPT discharge may be aimed by placing the housing on any of four sides. Working parts are epoxy-encapsulated in the glass-filled nylon housing which comes with 6ft (1.8m) grounded cord. Dimensions: 4x4x3in (102x102x76mm).

Suppliers

Company
Product
Description
Supplier Links
Curing Tank Circulator, 230V/50-60Hz - HM-655F - Gilson Company, Inc.
Lewis Center, OH, USA
Curing Tank Circulator, 230V/50-60Hz
HM-655F
Curing Tank Circulator, 230V/50-60Hz HM-655F
Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply sufficient heat to control up to 350gal at 53°F (12°C) or higher ambient temperatures. Two or more HM-655 Circulators are recommended for larger tanks. HM-651 Immersion Heater has dial-type thermostat. The 1,000 Watt, 10 amp Incolloy shielded element is attached to a sealed stainless housing. The unit is equipped with a three-prong grounded plug, fuse, run light, and mounting bracket. An instruction decal describes easy operation. Dimensions: 4.5x7.5x 23in (114x191x584mm). HM-655 Curing Tank Circulator , is a 1/125hp (36 Watt) silent submersion pump with 3 GPM (11.4L/min.) rating at 1ft (0.3m) height. The steady but gentle circulation from the 1/4in (6.4mm) MNPT discharge may be aimed by placing the housing on any of four sides. Working parts are epoxy-encapsulated in the glass-filled nylon housing which comes with 6ft (1.8m) grounded cord. Dimensions: 4x4x3in (102x102x76mm).

Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply sufficient heat to control up to 350gal at 53°F (12°C) or higher ambient temperatures. Two or more HM-655 Circulators are recommended for larger tanks.

HM-651 Immersion Heater has dial-type thermostat. The 1,000 Watt, 10 amp Incolloy shielded element is attached to a sealed stainless housing. The unit is equipped with a three-prong grounded plug, fuse, run light, and mounting bracket. An instruction decal describes easy operation. Dimensions: 4.5x7.5x 23in (114x191x584mm).

HM-655 Curing Tank Circulator , is a 1/125hp (36 Watt) silent submersion pump with 3 GPM (11.4L/min.) rating at 1ft (0.3m) height. The steady but gentle circulation from the 1/4in (6.4mm) MNPT discharge may be aimed by placing the housing on any of four sides. Working parts are epoxy-encapsulated in the glass-filled nylon housing which comes with 6ft (1.8m) grounded cord. Dimensions: 4x4x3in (102x102x76mm).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Storage Tanks and Process Tanks
Product Number HM-655F
Product Name Curing Tank Circulator, 230V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7903580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Fuel/Oil Tank
Volume Capacity 0.0528 gallons (0.2000 liters)
View Details
Vessels -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Type Chemical Tank; Pressure Vessel
Diameter / Width 72 to 180 inch (1829 to 4572 mm)
Height 120 to 360 inch (3048 to 9144 mm)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details