Gilson Company, Inc. Galvanized Curing Tank, 2x6x2', 142 Gal. Cap. HM-621

Description
Gilson offers a range of 2ft (0.61m) deep tanks for curing cylinders, beams, and other molded specimens. Pipe-reinforced top provides extra-strong, crush-proof rim, and sturdy rolled seam with enclosed sealant prevents leaks. Side panels are 22-gauge, zinc-coated galvanized steel with both diagonal and horizontal corrugations for additional strength. Bottom is 20-gauge, zinc-coated galvanized steel. All tanks have drain plug. Curing Tanks are oversized and must be shipped via motor freight.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Curing Tank, 2x6x2', 142 Gal. Cap. - HM-621 - Gilson Company, Inc.
Lewis Center, OH, USA
Galvanized Curing Tank, 2x6x2', 142 Gal. Cap.
HM-621
Galvanized Curing Tank, 2x6x2', 142 Gal. Cap. HM-621
Gilson offers a range of 2ft (0.61m) deep tanks for curing cylinders, beams, and other molded specimens. Pipe-reinforced top provides extra-strong, crush-proof rim, and sturdy rolled seam with enclosed sealant prevents leaks. Side panels are 22-gauge, zinc-coated galvanized steel with both diagonal and horizontal corrugations for additional strength. Bottom is 20-gauge, zinc-coated galvanized steel. All tanks have drain plug. Curing Tanks are oversized and must be shipped via motor freight.

Gilson offers a range of 2ft (0.61m) deep tanks for curing cylinders, beams, and other molded specimens. Pipe-reinforced top provides extra-strong, crush-proof rim, and sturdy rolled seam with enclosed sealant prevents leaks. Side panels are 22-gauge, zinc-coated galvanized steel with both diagonal and horizontal corrugations for additional strength. Bottom is 20-gauge, zinc-coated galvanized steel. All tanks have drain plug. Curing Tanks are oversized and must be shipped via motor freight.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Storage Tanks and Process Tanks
Product Number HM-621
Product Name Galvanized Curing Tank, 2x6x2', 142 Gal. Cap.
Unlock Full Specs
to access all available technical data

Similar Products

 - 7903583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Fuel/Oil Tank
Volume Capacity 0.1585 gallons (0.6000 liters)
View Details
Vessels -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Type Chemical Tank; Pressure Vessel
Diameter / Width 72 to 180 inch (1829 to 4572 mm)
Height 120 to 360 inch (3048 to 9144 mm)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details