General Cable Equipment Wire 76502.18.13

Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 2000 FT 2000 LENGTH IN FT 0.11 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 10 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PINK COLOR CODE 16/30 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76502.18.13 - General Cable
Highland Heights, KY, USA
Equipment Wire
76502.18.13
Equipment Wire 76502.18.13
MTW/TFF/AWM (UL), TEW (CSA) TYPE 2000 FT 2000 LENGTH IN FT 0.11 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 10 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PINK COLOR CODE 16/30 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • MTW/TFF/AWM (UL), TEW (CSA) TYPE
  • 2000 FT
  • 2000 LENGTH IN FT
  • 0.11 INCH OUTER DIAMETER
  • ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING
  • 10 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PINK COLOR CODE
  • 16/30 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76502.18.13
Product Name Equipment Wire
Cable Length 2000 ft (6096 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Bus Bar Wire, #8 AWG Sol Soft Annealed Alum - 8018 - Belden Inc.
Specs
Product Type Single Conductor Wire
Number of Conductors 1 #
Cable Jacket None
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details