FLEXcon Company, Inc. SWITCHmark® 0102 10 MIL POLYESTER

Description
Excellent high-temperature, humidity and chemical resistance which allows the switch to remain functional in extreme environments Film is dimensionally stable during the conventional printing process Adhesive is compatible with a wide range of solvent and UV ink systems, including conductive, decorative and dielectric inks High-performance permanent pressure-sensitive acrylic adhesive bonds well to high-surface energy plastics, metal and paint* Superior mechanical properties ensure long-term membrane switch performance without delamination (ASTM F 1578-00) Product can be repositioned within the first few minutes of application allowing easy correction of assembly mistakes Backed with a layflat 90 lb. moisture stable polycoated release liner ideal for sheet-form converting Product is ideal for dome retention, tail insulating, tail reinforcing and printing conductive circuit layers Product is available in rolls and sheets Product is RoHS compliant Adhesive system has UL recognition under UL746C, Polymeric Adhesive Systems, Electrical Equipment - Component and UL969, Marking & Labeling Systems Materials Component 302°F (150°C) *Recommendations: Application surfaces must be above 50°F (10°C). Surfaces must be clean and dry to obtain best adhesion results. Firm and even laminating pressure helps promote adhesive contact and improves bond strength. Always laminate to exclude air entrapment

Suppliers

Company
Product
Description
Supplier Links
Spencer, MA, USA
SWITCHmark® 0102 10 MIL POLYESTER
SWITCHmark® 0102 10 MIL POLYESTER
Excellent high-temperature, humidity and chemical resistance which allows the switch to remain functional in extreme environments Film is dimensionally stable during the conventional printing process Adhesive is compatible with a wide range of solvent and UV ink systems, including conductive, decorative and dielectric inks High-performance permanent pressure-sensitive acrylic adhesive bonds well to high-surface energy plastics, metal and paint* Superior mechanical properties ensure long-term membrane switch performance without delamination (ASTM F 1578-00) Product can be repositioned within the first few minutes of application allowing easy correction of assembly mistakes Backed with a layflat 90 lb. moisture stable polycoated release liner ideal for sheet-form converting Product is ideal for dome retention, tail insulating, tail reinforcing and printing conductive circuit layers Product is available in rolls and sheets Product is RoHS compliant Adhesive system has UL recognition under UL746C, Polymeric Adhesive Systems, Electrical Equipment - Component and UL969, Marking & Labeling Systems Materials Component 302°F (150°C) *Recommendations: Application surfaces must be above 50°F (10°C). Surfaces must be clean and dry to obtain best adhesion results. Firm and even laminating pressure helps promote adhesive contact and improves bond strength. Always laminate to exclude air entrapment
  • Excellent high-temperature, humidity and chemical resistance which allows the switch to remain functional in extreme environments
  • Film is dimensionally stable during the conventional printing process
  • Adhesive is compatible with a wide range of solvent and UV ink systems, including conductive, decorative and dielectric inks
  • High-performance permanent pressure-sensitive acrylic adhesive bonds well to high-surface energy plastics, metal and paint*
  • Superior mechanical properties ensure long-term membrane switch performance without delamination (ASTM F 1578-00)
  • Product can be repositioned within the first few minutes of application allowing easy correction of assembly mistakes
  • Backed with a layflat 90 lb. moisture stable polycoated release liner ideal for sheet-form converting
  • Product is ideal for dome retention, tail insulating, tail reinforcing and printing conductive circuit layers
  • Product is available in rolls and sheets
  • Product is RoHS compliant
  • Adhesive system has UL recognition under UL746C, Polymeric Adhesive Systems, Electrical Equipment - Component and UL969, Marking & Labeling Systems Materials Component 302°F (150°C)

*Recommendations: Application surfaces must be above 50°F (10°C). Surfaces must be clean and dry to obtain best adhesion results. Firm and even laminating pressure helps promote adhesive contact and improves bond strength. Always laminate to exclude air entrapment

Supplier's Site

Technical Specifications

  FLEXcon Company, Inc.
Product Category Double Sided and Transfer Tapes
Product Name SWITCHmark® 0102 10 MIL POLYESTER
Unlock Full Specs
to access all available technical data

Similar Products

6008B – 1/8″ White Polyethylene Double Coated Foam Tape - 6008B - Adhesive Applications
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
View Details
Double Sided PVC Tape w/ Acrylic Adhesive - D4085 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details
1.18 mil Double Sided Translucent Non-Woven Tape - 8851 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Double- Sided; Non-Woven
Thickness 0.0012 inches (0.0300 mm)
View Details
Double Sided Flame Retardant Tape -  - Shenzhen You-San Technology Co., Ltd.
Shenzhen You-San Technology Co., Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Double- Sided
View Details