Fargo Controls, Inc. High Temperature Inductive Proximity Sensor S3864

Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Inductive Proximity Sensor - S3864 - Fargo Controls, Inc.
Eatontown, NJ, USA
High Temperature Inductive Proximity Sensor
S3864
High Temperature Inductive Proximity Sensor S3864
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant

Features:

  • High operating temperature up to 120ºC / 248ºF
  • Now with short circuit & reverse polarity protection
  • Increased switching current
  • Stainless steel case
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Miniature size
  • Shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3864
Product Name High Temperature Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3740 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details