Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3811

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3811
12mm DC Stainless Steel "Short Series" Inductive Sensor S3811
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3811
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3074 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18 mm Diameter Inductive Sensor - I18MU8POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Linear Voltage Output Inductive Proximity Sensor - S723 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1378 to 0.4331 inch (3.5 to 11 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details