Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3640

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3640 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3640
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3640
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3640
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3601 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details