Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
Fargo Controls, Inc. | |
---|---|
Product Category | Proximity Sensors |
Product Number | S3400 |
Product Name | Magnetic Proximity Sensor |
Sensor Technology | Magnetic Proximity Sensor |
Body Shape | Cylindrical; Threaded Barrel |
Operation Distance | 1.3 inch (33 mm) |
Switching Frequency | 0.2500 kHz |
Operating Temperature | -13 to 212 F (-25 to 100 C) |