Fargo Controls, Inc. Rectangular AC 2 Wire Inductive Proximity Sensor S3312

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular AC 2 Wire Inductive Proximity Sensor - S3312 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular AC 2 Wire Inductive Proximity Sensor
S3312
Rectangular AC 2 Wire Inductive Proximity Sensor S3312
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • 2 wire AC and DC models are NO or NC programmable
  • Short circuit & reverse polarity protection in DC versions
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3312
Product Name Rectangular AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3119 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Analog Output Inductive Proximity Sensors - S6142 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.7874 inch (0.0 to 20 mm)
View Details
NAMUR Inductive Proximity Sensor - S3266 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3216R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details