Fargo Controls, Inc. 8 mm Diameter Inductive Sensor I8M2NOC1

Description
FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Eatontown, NJ, USA
8 mm Diameter Inductive Sensor
I8M2NOC1
8 mm Diameter Inductive Sensor I8M2NOC1
FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

FEATURES:

  • Mating M8S2M3W connector with 2 meters of cable included
  • Extended operating distance
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I8M2NOC1
Product Name 8 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3033 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3110 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3226R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details