Fargo Controls, Inc. 18 mm Diameter Inductive Sensor I18MU8NOC

Description
FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter Inductive Sensor
I18MU8NOC
18 mm Diameter Inductive Sensor I18MU8NOC
FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Starting as low as $21.00 each
  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I18MU8NOC
Product Name 18 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 0.7000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3905 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3784 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
NAMUR Inductive Proximity Sensor - S3262 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details