The VTP4085H is a silicon photodiode on a ceramic substrate coated with epoxy which produces a fast response and low dark current.
Applications:
Photodiode 925nm 2-DIP Module
SENSOR PHOTODIODE 925NM 2DIP MOD
Excelitas Technologies Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | VTP4085H | VTP4085H-ND | VTP4085H | 70219662 |
Product Name | Large Area Planar Silicon Photodiode | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | SILICON PHOTODIODES |
Photodiode Spectral Response | Visible; IR | IR | ||
Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | |
Peak Sensitivity Wavelength | 925 nm (9250 Å) | 925 nm (9250 Å) | ||
Photodiode Material | Silicon |