The VTE3375LA is a 880 nm GaAlAs Infrared Emitting Diode (IRED) mounted in a long T-1 (3mm diameter) lensed plastic package. With a narrow beam angle of ±12.5°, this IRED is suitable for smoke detection, IR illumination and optical switching applications.
Applications:
Excelitas Technologies Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Photodiodes | Photodiodes |
Product Number | VTP3310LAH | 70219661 |
Product Name | Small Area Planar Silicon Photodiode | SILICON PHOTODIODES |
Photodiode Spectral Response | Visible; IR | |
Spectral Response Range | 400 to 1150 nm (4000 to 11500 Å) | 400 to 1150 nm (4000 to 11500 Å) |
Peak Sensitivity Wavelength | 925 nm (9250 Å) | |
Photodiode Material | Silicon | |
Photodiode Package | Leaded; THT | T-1 |