Excelitas Technologies Corp. Large Area Planar Silicon Photodiode VTP1188SH

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Area Planar Silicon Photodiode - VTP1188SH - Excelitas Technologies Corp.
Waltham, MA, USA
Large Area Planar Silicon Photodiode
VTP1188SH
Large Area Planar Silicon Photodiode VTP1188SH
The VTP3420LA is a silicon photodiode in a visible-blocking end-looking, long T1 lensed package with an enhanced response in the near IR spectral range. This photodiode exhibits a very high shunt resistance, low dark current and low capacitance. Applications: Smoke detection Barcode scanning Light meters Pulse oximeters

The VTP3420LA is a silicon photodiode in a visible-blocking end-looking, long T1 lensed package with an enhanced response in the near IR spectral range. This photodiode exhibits a very high shunt resistance, low dark current and low capacitance.

Applications:

  • Smoke detection
  • Barcode scanning
  • Light meters
  • Pulse oximeters
Supplier's Site Datasheet
Thief River Falls, MN, United States
Photodiodes
VTP1188SH-ND
Photodiodes VTP1188SH-ND
Photodiode 925nm Radial

Photodiode 925nm Radial

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VTP1188SH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VTP1188SH
Sensors, Transducers - Optical Sensors - Photodiodes VTP1188SH
SENSOR PHOTODIODE 925NM RADIAL

SENSOR PHOTODIODE 925NM RADIAL

Supplier's Site
SILICON PHOTODIODES - 70219659 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON PHOTODIODES
70219659
SILICON PHOTODIODES 70219659
SILICON PHOTODIODES

SILICON PHOTODIODES

Supplier's Site

Technical Specifications

  Excelitas Technologies Corp. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VTP1188SH VTP1188SH-ND VTP1188SH 70219659
Product Name Large Area Planar Silicon Photodiode Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes SILICON PHOTODIODES
Photodiode Spectral Response Visible; IR IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å) 400 to 1100 nm (4000 to 11000 Å) 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 925 nm (9250 Å) 925 nm (9250 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Molded Photodiodes - BPW-34 - OSI Optoelectronics
OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 970 nm (9700 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response UV; Visible
Spectral Response Range 350 to 800 nm (3500 to 8000 Å)
View Details
IRD UV Photodiodes - AXUV Multielement Detectors - AXUV20ELG - Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package THT
Active Area Diameter or Length 0.7500 to 4.1 mm (0.0295 to 0.1614 inch)
View Details
3 suppliers
PIN Photodiodes in Through hole package - BP 104 F - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1100 nm (8000 to 11000 Å)
View Details
3 suppliers