The VTB8441BH is a blue enhanced silicon photodiode in a 8mm recessed ceramic package protected with a clear epoxy layer. With a built-in IR rejection filter to limit the response into the visible portion of the spectrum, this photodiode exhibits a very high shunt resistance and a low dark current.
Applications:
Photodiode 580nm 100° 2-DIP Module
SENSOR PHOTODIODE 580NM 2DIP MOD
Excelitas Technologies Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | VTB8441BH | VTB8441BH-ND | VTB8441BH | 70219652 |
Product Name | Planar Silicon Photodiode | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | SILICON PHOTODIODES |
Photodiode Spectral Response | Visible | Visible | ||
Spectral Response Range | 330 to 720 nm (3300 to 7200 Å) | 330 to 720 nm (3300 to 7200 Å) | 330 to 720 nm (3300 to 7200 Å) | |
Peak Sensitivity Wavelength | 580 nm (5800 Å) | 580 nm (5800 Å) | ||
Photodiode Material | Silicon |