The VTB6061UVJH is a silicon photodiode in a hermetic TO-8 UV enhanced flat window package where the photodiode chip is isolated from the case. This photodiode provides an enhanced response in the UV spectral range, as well as exhibits a very high shunt resistance and a low dark current.
Applications:
Excelitas Technologies Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Photodiodes | Photodiodes |
Product Number | VTB6061UVJH | 70219649 |
Product Name | Large Area Planar Silicon Photodiode | SILICON PHOTODIODES |
Photodiode Spectral Response | UV; Visible | |
Spectral Response Range | 200 to 1100 nm (2000 to 11000 Å) | 200 to 1100 nm (2000 to 11000 Å) |
Peak Sensitivity Wavelength | 920 nm (9200 Å) | |
Photodiode Material | Silicon | |
Photodiode Package | Leaded; THT | THT; TO-8 |