The VTB4051H is a blue-enhanced silicon photodiode in a 8 mm recessed ceramic package protected with a clear epoxy layer. This photodiode provides an enhanced response in the blue spectral range, as well as exhibits a very high shunt resistance and a low dark current.
Applications:
Isolator, Analog Optical, Axial leaded, 2.0 V @ 20 mA (LED), 40 mA (Max.) (LED), -40 degC, 75 degC
This light tight package which houses a light source and one or more photoconductive cells. Through control of the input current or applied voltage, the output resistance can be varied. The output resistance can be made to switch between ""on"" and ""off"" state or made to track the input signal in an analog manner.
Excelitas Technologies Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Photodiodes | Photodiodes |
Product Number | VTB4051H | 70219644 |
Product Name | Planar Silicon Photodiode | SILICON PHOTODIODES |
Photodiode Spectral Response | UV; Visible; IR | |
Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) | 320 to 1100 nm (3200 to 11000 Å) |
Peak Sensitivity Wavelength | 920 nm (9200 Å) | |
Photodiode Material | Silicon | |
Photodiode Package | Leaded; THT | Leaded; Case 13 |