Essentra Components Horizontal Card Guides - Snap In, Tapered Both Ends RSDC-400

Description
Two tapered ends for quick and easy insertion of the PCB from both sides Support boards horizontally in tight spaces like a PCB rack Holds a .062" thick PCB Lengths from 2.5" to 8.5" 2 Slgihtly different styles: RCG and RSDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Card Guides - Snap In, Tapered Both Ends - RSDC-400 - Essentra Components
Erie, PA, USA
Horizontal Card Guides - Snap In, Tapered Both Ends
RSDC-400
Horizontal Card Guides - Snap In, Tapered Both Ends RSDC-400
Two tapered ends for quick and easy insertion of the PCB from both sides Support boards horizontally in tight spaces like a PCB rack Holds a .062" thick PCB Lengths from 2.5" to 8.5" 2 Slgihtly different styles: RCG and RSDC

Two tapered ends for quick and easy insertion of the PCB from both sides
Support boards horizontally in tight spaces like a PCB rack
Holds a .062" thick PCB
Lengths from 2.5" to 8.5"
2 Slgihtly different styles: RCG and RSDC

Supplier's Site
Card Guides - RPC4961-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
RPC4961-ND
Card Guides RPC4961-ND
CARD GUIDE SNAP-IN NAT 4.0"

CARD GUIDE SNAP-IN NAT 4.0"

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number RSDC-400 RPC4961-ND
Product Name Horizontal Card Guides - Snap In, Tapered Both Ends Card Guides
Guide Mounting Press-in Card Guide Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 65mm Long - 8646 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Vertical Card Guides - Snap In, Locking - LCBG-2-01 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Feature Locking
Orientation Vertical Card Guide
View Details
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
PCB Board Guide 3.0
Keystone Electronics Corp.
Specs
Length 3 inch (76.2 mm)
Material Nylon
View Details
2 suppliers