Essentra Components Horizontal Card Guides - Snap In, Deep Channel RDC-600

Description
Slt depth of .200" allows for maximum PCB retention Good for high vibration and shock applications Accepts PCB thicknesses: 1/16", 3/32" and 1/8" PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack UL94 V-0 rated Nylon 6/6 Black, 500 per bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Card Guides - Snap In, Deep Channel - RDC-600 - Essentra Components
Erie, PA, USA
Horizontal Card Guides - Snap In, Deep Channel
RDC-600
Horizontal Card Guides - Snap In, Deep Channel RDC-600
Slt depth of .200" allows for maximum PCB retention Good for high vibration and shock applications Accepts PCB thicknesses: 1/16", 3/32" and 1/8" PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack UL94 V-0 rated Nylon 6/6 Black, 500 per bag

Slt depth of .200" allows for maximum PCB retention
Good for high vibration and shock applications
Accepts PCB thicknesses: 1/16", 3/32" and 1/8"
PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack
UL94 V-0 rated Nylon 6/6
Black, 500 per bag

Supplier's Site
Card Guides - RPC4875-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
RPC4875-ND
Card Guides RPC4875-ND
CARD GUIDE DEEP CHAN 6" .08"

CARD GUIDE DEEP CHAN 6" .08"

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number RDC-600 RPC4875-ND
Product Name Horizontal Card Guides - Snap In, Deep Channel Card Guides
Guide Mounting Press-in Card Guide Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 90mm Long - 8647 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Horizontal Card Guides - Snap In, One Sided, Slide In - RSSHG-201-165 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers