Explosionproof Pushbutton Switch and Pilot Light Control Station
ED2S175U1
Explosionproof Pushbutton Switch and Pilot Light Control Station
ED2S175U1
DEAD END TYPE
UNIVERSAL CONTACT CONFIGURATION
3/4 INCH HUB SIZE
DIE CAST ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240 VAC, 12/24 VDC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
START LEGEND
CORROSION RESISTANT
BUTTON OPERATOR TYPE
1 CIRCUIT(S)
LED PILOT LIGHT TYPE
CONTENDER[R] BRAND
FINISH EPOXY POWDER COATED
ED2 MODEL
DEAD END TYPE
UNIVERSAL CONTACT CONFIGURATION
3/4 INCH HUB SIZE
DIE CAST ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240 VAC, 12/24 VDC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
START LEGEND
CORROSION RESISTANT
BUTTON OPERATOR TYPE
1 CIRCUIT(S)
LED PILOT LIGHT TYPE
CONTENDER[R] BRAND
FINISH EPOXY POWDER COATED
ED2 MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
ED2S175U1
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station