High Current Axial Plastic Rectifiers
Elite Semiconductor Products, Inc. | |
---|---|
Product Category | Rectifiers |
Product Number | MR758 |
Product Name | High Current Axial Plastic Rectifier |
Rectifier Configuration / Technology | High Current Plastic Rectifier |
Package | Molded Plastic Body |
IO | 6 to 22 amps |
VRRM | 800 volts |
IFSM | 400 amps |