Edgetech Instruments Inc. Portable Relative Humidity Calibrator RH CAL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Relative Humidity Calibrator - RH CAL - Edgetech Instruments Inc.
Hudson, MA, United States
Portable Relative Humidity Calibrator
RH CAL
Portable Relative Humidity Calibrator RH CAL
Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out in the field performing on site NIST traceable humidity calibrations. The system offers the highest accuracy available for both relative humidity and ambient temperature. With RH CAL, temperature and relative humidity are controlled independently; therefore, you are not limited to performing calibrations at the surrounding ambient temperature, which may not be appropriate for your unique calibration protocol. Using Edgetech’s Optical Chilled Mirror (OCM) primary measurement technique for traceability and feedback control, RH CAL is a standalone, portable humidity calibration system. Contributing to RH CAL’s ease of use are features such as maintenance reducing Automatic Balance Cycle (ABC), an integral ambient temperature probe and D2 chilled mirror sensor which are located in the sample chamber providing not only superior accuracy but the fastest response. Edgetech field proven Optical Chilled Mirror (OCM) technology Completely self-sufficient and portable humidity calibration system Highest accuracy available for both RH and temperature (AT): RH Accuracy: ± 0.5% RH Range: 5% to 95% AT Accuracy: ± 0.2°C AT Range: 10°C to 50°C Temperature and RH controlled independently Automatic correction for mirror contaminants Certified measurements against NIST traceable standards Standard features, where others charge extra

Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable.

RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out in the field performing on site NIST traceable humidity calibrations. The system offers the highest accuracy available for both relative humidity and ambient temperature.

With RH CAL, temperature and relative humidity are controlled independently; therefore, you are not limited to performing calibrations at the surrounding ambient temperature, which may not be appropriate for your unique calibration protocol. Using Edgetech’s Optical Chilled Mirror (OCM) primary measurement technique for traceability and feedback control, RH CAL is a standalone, portable humidity calibration system.

Contributing to RH CAL’s ease of use are features such as maintenance reducing Automatic Balance Cycle (ABC), an integral ambient temperature probe and D2 chilled mirror sensor which are located in the sample chamber providing not only superior accuracy but the fastest response.

  • Edgetech field proven Optical Chilled Mirror (OCM) technology
  • Completely self-sufficient and portable humidity calibration system
  • Highest accuracy available for both RH and temperature (AT): RH Accuracy: ± 0.5% RH Range: 5% to 95% AT Accuracy: ± 0.2°C AT Range: 10°C to 50°C
  • Temperature and RH controlled independently
  • Automatic correction for mirror contaminants
  • Certified measurements against NIST traceable standards
  • Standard features, where others charge extra
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number RH CAL
Product Name Portable Relative Humidity Calibrator
Technology ChillMirror
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Portable
Relative Humidity Range 5 to 95 %
Relative Humidity Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Monitor - Com.Air - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Self Calibrating
View Details
RH, Temperature, Pressure and Dew Point Measurement - HP125 - Edgetech Instruments Inc.
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
View Details
Chilled Mirror Transmitter - DewTrak II - Edgetech Instruments Inc.
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
View Details
SENTRY Compressed Air System Monitor and Alarm - SENTRY 100 - Edgetech Instruments Inc.
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; Moisture Content; DewPoint; Pressure
View Details