Edgetech Instruments Inc. Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
Product Name | Notes |
---|---|
Reliable and Accurate The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point... | |
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a... | |
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65... | |
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers... | |
The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases... | |
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered... | |
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing... | |
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated... | |
The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an... | |
The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet... | |
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or... | |
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in... | |
The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable... | |
The NFPA 99 has mandated that for Med Gas systems the "dew point for locally compressed air shall be monitored and alarmed per 4-3.1.9.8 and 4-3.1.1.2(f) to protect from line... | |
Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH... |