Tripp Lite by Eaton Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.8 m) Cord, 680 Joules, Metal Housing EURO-4

Description
Premium protection for home, corporate, retail, telecom and industrial applications, the EURO-4 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 680 joules to defend your sensitive electronics against surges and spikes. The EURO-R features four widely spaced C13 outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the EURO-4 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G). An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A C14 inlet accepts a variety of detachable power cords, such as the included six-foot (1.8 meters) C13 cable. An all-metal housing ensures long life and durability. Features 680-Joule Surge Protection for Home or Office Electronics Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression Exceeds IEEE 587 Category A and B surge suppression specifications 4 Outlets Accept Wide Range of Electronic Devices 4 C13 outlets Outlets accommodate up to 2 transformers without blocking other outlets Isolated Filter Banks Provide Extra Protection Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required Fits Effortlessly Into Your Workstation Detachable 6 ft. (1.8 m) C13 power cord reaches nearby outlets C14 inlet accepts wide variety of power cords to match country or site-specific wall outlets Keyhole slots on bottom panel provide convenient wall or desk mounting options Metal housing designed for long life

Suppliers

Company
Product
Description
Supplier Links
Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.8 m) Cord, 680 Joules, Metal Housing - EURO-4 - Tripp Lite by Eaton
Chicago, IL, United States
Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.8 m) Cord, 680 Joules, Metal Housing
EURO-4
Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.8 m) Cord, 680 Joules, Metal Housing EURO-4
Premium protection for home, corporate, retail, telecom and industrial applications, the EURO-4 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 680 joules to defend your sensitive electronics against surges and spikes. The EURO-R features four widely spaced C13 outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the EURO-4 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G). An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A C14 inlet accepts a variety of detachable power cords, such as the included six-foot (1.8 meters) C13 cable. An all-metal housing ensures long life and durability. Features 680-Joule Surge Protection for Home or Office Electronics Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression Exceeds IEEE 587 Category A and B surge suppression specifications 4 Outlets Accept Wide Range of Electronic Devices 4 C13 outlets Outlets accommodate up to 2 transformers without blocking other outlets Isolated Filter Banks Provide Extra Protection Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required Fits Effortlessly Into Your Workstation Detachable 6 ft. (1.8 m) C13 power cord reaches nearby outlets C14 inlet accepts wide variety of power cords to match country or site-specific wall outlets Keyhole slots on bottom panel provide convenient wall or desk mounting options Metal housing designed for long life

Premium protection for home, corporate, retail, telecom and industrial applications, the EURO-4 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 680 joules to defend your sensitive electronics against surges and spikes.
The EURO-R features four widely spaced C13 outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems.
Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the EURO-4 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G).
An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A C14 inlet accepts a variety of detachable power cords, such as the included six-foot (1.8 meters) C13 cable. An all-metal housing ensures long life and durability.

Features

680-Joule Surge Protection for Home or Office Electronics

  • Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes
  • Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection
  • Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
  • Exceeds IEEE 587 Category A and B surge suppression specifications

4 Outlets Accept Wide Range of Electronic Devices

  • 4 C13 outlets
  • Outlets accommodate up to 2 transformers without blocking other outlets

Isolated Filter Banks Provide Extra Protection

  • Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment
  • Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss
  • Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference

Premium Safety Features

  • Lighted on/off switch provides one-touch control over connected equipment
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Fits Effortlessly Into Your Workstation

  • Detachable 6 ft. (1.8 m) C13 power cord reaches nearby outlets
  • C14 inlet accepts wide variety of power cords to match country or site-specific wall outlets
  • Keyhole slots on bottom panel provide convenient wall or desk mounting options
  • Metal housing designed for long life
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number EURO-4
Product Name Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.8 m) Cord, 680 Joules, Metal Housing
Standards CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Type 7P.22 - surge arrester (SPD) - 7P2282750020 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
Surge Arresters - BM5670-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
230 V Ac Surge Suppressor - 4983-DS230-402 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details