Tripp Lite by Eaton Datashield Serial In-Line Surge Protector, DB25 DB25-ALL

Description
Tripp Lite's DB25-ALL offers dataline surge suppression for any DB25 serial port, regardless of cable configurations. Connects and protects all 25 pins plus D shell chassis for universal protection of any DB25 application. User configurable for use with male or female captive DB25 port. Convenient DB25 input and output connects directly to the protected port, obtaining a ground outlet from the computer chassis. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert excess energies created by electrostatic discharges, faulty wiring or lightning away from network interface connections. Tripp Lite network surge suppressors reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. SUPPRESSION: Reversible DB9 m/f jacks, protects pins 1-25 and chassis, 18V clamping Features DB25 protects 25 pin serial connections for dataline surge suppression of data terminal, data communications equipment and PCs, printers, modems and more Reversible for use with male or female captive DB25 ports Offers protection on all 25 data lines, plus D shell chassis Surge suppression utilizing high speed avalanche diodes divert excess energies on the network to ground

Suppliers

Company
Product
Description
Supplier Links
Datashield Serial In-Line Surge Protector, DB25 - DB25-ALL - Tripp Lite by Eaton
Chicago, IL, United States
Datashield Serial In-Line Surge Protector, DB25
DB25-ALL
Datashield Serial In-Line Surge Protector, DB25 DB25-ALL
Tripp Lite's DB25-ALL offers dataline surge suppression for any DB25 serial port, regardless of cable configurations. Connects and protects all 25 pins plus D shell chassis for universal protection of any DB25 application. User configurable for use with male or female captive DB25 port. Convenient DB25 input and output connects directly to the protected port, obtaining a ground outlet from the computer chassis. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert excess energies created by electrostatic discharges, faulty wiring or lightning away from network interface connections. Tripp Lite network surge suppressors reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. SUPPRESSION: Reversible DB9 m/f jacks, protects pins 1-25 and chassis, 18V clamping Features DB25 protects 25 pin serial connections for dataline surge suppression of data terminal, data communications equipment and PCs, printers, modems and more Reversible for use with male or female captive DB25 ports Offers protection on all 25 data lines, plus D shell chassis Surge suppression utilizing high speed avalanche diodes divert excess energies on the network to ground

Tripp Lite's DB25-ALL offers dataline surge suppression for any DB25 serial port, regardless of cable configurations. Connects and protects all 25 pins plus D shell chassis for universal protection of any DB25 application. User configurable for use with male or female captive DB25 port. Convenient DB25 input and output connects directly to the protected port, obtaining a ground outlet from the computer chassis. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert excess energies created by electrostatic discharges, faulty wiring or lightning away from network interface connections. Tripp Lite network surge suppressors reduce blown interface connections, garbled transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground.

SUPPRESSION: Reversible DB9 m/f jacks, protects pins 1-25 and chassis, 18V clamping

Features

  • DB25 protects 25 pin serial connections for dataline surge suppression of data terminal, data communications equipment and PCs, printers, modems and more
  • Reversible for use with male or female captive DB25 ports
  • Offers protection on all 25 data lines, plus D shell chassis
  • Surge suppression utilizing high speed avalanche diodes divert excess energies on the network to ground
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number DB25-ALL
Product Name Datashield Serial In-Line Surge Protector, DB25
Clamping Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CJ3388-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
5 A 120 V AC Filter - Surge Suppressor - 4983-DC120-05 - Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
USB 2.0 4 kV Isolator, 1 Port, 12 Mbps Full Speed, Ind., AC Adapter - BB-UHR401 - Advantech
Specs
Mounting Wall/Panel
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details