Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.
Neptune Chemical Pump Co., Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 500-A-N3 |
Product Name | Series 500 "dia-Pump" |
Pump Type | Metering Pump |
Discharge Pressure | 1000.0 psi (703 m of Water) |
Liquid Flow | 0.017 GPM (0.06 L/min) |
Discharge Size | 0.500 inch (12.7 mm) |
Media Temperature | 200 F (93 C) |