- Trained on our vast library of engineering resources.

DK-LOK U.S.A. Dk-Lok® 45° Male Elbow DLBM 6-4N

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® 45° Male Elbow - DLBM 6-4N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® 45° Male Elbow
DLBM 6-4N
Dk-Lok® 45° Male Elbow DLBM 6-4N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DLBM 6-4N
Product Name Dk-Lok® 45° Male Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adaptor Fitting - MEB-1010 Series - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Union Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 10-32 male to 10-32 female threads
Material Brass/Bronze (optional feature); Stainless (optional feature); Brass, ENP Brass, 303, and 316 Stainless Steel
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Genie-Brand Gas Adapters and Connectors -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Fitting Type Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details