- Trained on our vast library of engineering resources.

DK-LOK U.S.A. Dk-Lok® Union Elbow DL-32

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Union Elbow - DL-32 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Union Elbow
DL-32
Dk-Lok® Union Elbow DL-32
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DL-32
Product Name Dk-Lok® Union Elbow
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Genie-Brand Gas Adapters and Connectors -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Fitting Type Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
External - Double Shut-Off Quick Disconnect - QDC-101-E-DS Series - Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Quick Coupler; Ball and Sleeve Fitting; Adapter Fitting; Reducer Fitting
Quick Coupler Valving Double Shut-Off
Connection Type Barbed or Ribbed End (optional feature); Compression Fitting (optional feature); Tube - Male English Straight Thread (optional feature); 10-32 Threads, M5 Threads, 1/8 NPT, 1/8" OD Compression, or Barb
View Details
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.125 to 0.375 inch (3.17 to 9.52 mm)
View Details