DK-LOK U.S.A.
Dk-Lok® Female Adapter
DAF 4-2N
Suppliers
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site
Technical Specifications
Product Category
Gas Fittings
Product Number
DAF 4-2N
Product Name
Dk-Lok® Female Adapter
Fitting Type
Tube Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide
Metric Size
12.00 mm (0.4724 inch)
Temperature
-4 to 212 F (-20 to 100 C)
View Details
Linde Advanced Material Technologies
Fitting Type
Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
Beswick Engineering Co., Inc.
Fitting Type
Tube Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Connection Type
Tube - Male English Straight Thread; M5 Internal x 10-32 External
Material
Brass/Bronze (optional feature); Stainless (optional feature); Brass and 303 Stainless Steel
View Details
Parker Hannifin / Automation / Pneumatic - Europe
Fitting Type
Tube Fitting; Elbow Fitting
Connection Type
Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 14mm Tube x 1/2" Thread
Material
Brass/Bronze
View Details