DieQua Corporation Helical Worm Gearmotor and Speed Reducer S Series

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Worm Gearmotor and Speed Reducer - S Series - DieQua Corporation
Bloomingdale, IL, United States
Helical Worm Gearmotor and Speed Reducer
S Series
Helical Worm Gearmotor and Speed Reducer S Series
The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD software enables simple interactive product selection of the complete gearbox and gear-motor system. Cat4CAD supports you in selecting and configuring these products, gives you the opportunity to print out extensive technical data sheets, and generates complete 2D drawings and 3D models for direct download. Features Class 12 Helical and hardened and ground worm gears: Provides higher efficiencies and greater torque capacity in smaller sizes. Multiple Input Options: Integral gear motors, inch or metric shafts, NEMA, IEC, and servo adapters provide unmatched drive versatility. Multiple Output Options: Hollow bores and shrink disks for shaft mounting, inch and metric output shafts, mounting pilots and flanges offer a wide range of design solutions. UNIBLOCK Housing: For maximum rigidity universal mounting on five sides or via a torque arm. Sealed for Washdown: Keeps contaminants and water out. Worldwide Motor: Multiple leads and windings for worldwide multi volt/Hz requirements plus modular design to accept brakes, encoders or forced cooling. Specs 6 sizes Input power capabilities from 0.16 – 10 HP Gear ratios from 3:1 to 3,400:1 Torque capacities to 1,300 Nm (960 ft lbs) Efficiencies of up to 90% Inverter duty class F insulated motor winding

The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs).

The cat4CAD software enables simple interactive product selection of the complete gearbox and gear-motor system. Cat4CAD supports you in selecting and configuring these products, gives you the opportunity to print out extensive technical data sheets, and generates complete 2D drawings and 3D models for direct download.

Features

  • Class 12 Helical and hardened and ground worm gears: Provides higher efficiencies and greater torque capacity in smaller sizes.
  • Multiple Input Options: Integral gear motors, inch or metric shafts, NEMA, IEC, and servo adapters provide unmatched drive versatility.
  • Multiple Output Options: Hollow bores and shrink disks for shaft mounting, inch and metric output shafts, mounting pilots and flanges offer a wide range of design solutions.
  • UNIBLOCK Housing: For maximum rigidity universal mounting on five sides or via a torque arm.
  • Sealed for Washdown: Keeps contaminants and water out.
  • Worldwide Motor: Multiple leads and windings for worldwide multi volt/Hz requirements plus modular design to accept brakes, encoders or forced cooling.

Specs

  • 6 sizes
  • Input power capabilities from 0.16 – 10 HP
  • Gear ratios from 3:1 to 3,400:1
  • Torque capacities to 1,300 Nm (960 ft lbs)
  • Efficiencies of up to 90%
  • Inverter duty class F insulated motor winding
Supplier's Site Datasheet

Technical Specifications

  DieQua Corporation
Product Category Gearmotors
Product Number S Series
Product Name Helical Worm Gearmotor and Speed Reducer
Output Power 0.1667 to 10 HP
Continuous Torque 265.0 to 12500.0 In-lbs (306 to 14413 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

Helical Parallel Shaft Gearmotor and Speed Reducer - A Series - DieQua Corporation
Specs
Output Power 0.1667 to 30 HP
Continuous Torque 235.0 to 12500.0 In-lbs (271 to 14413 kg-cm)
Gearbox Ratio 0.8000 to 4000 : 1
View Details
Helical Parallel Shaft Gearmotor and Speed Reducer - F Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 13000.0 to 124000.0 In-lbs (14990 to 142980 kg-cm)
Gearbox Ratio 6 to 18000 : 1
View Details
Helical Bevel Reducer - K Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 885.0 to 175000.0 In-lbs (1020 to 201786 kg-cm)
Gear Type Bevel
View Details
Helical Inline Servo Reducer - H Series - DieQua Corporation
Specs
Output Power 0.1667 to 75 HP
Continuous Torque 235.0 to 124000.0 In-lbs (271 to 142980 kg-cm)
Gearbox Ratio 0.8000 to 8600 : 1
View Details