DieQua Corporation Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
Product Name | Notes |
---|---|
The A and F Series Helical Parallel Shaft Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. These units offer torque capacities up to 2,800 Nm (2065 ft... | |
The H Series Helical Inline Servo Reducer provides unmatched performance, durability, and design flexibility. These units offer higher torque capacities up to 14,000 Nm (10,325 ft lbs.). The cat4CAD software... | |
The K Series Helical Bevel Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 20,000 Nm (14,750 ft lbs). The cat4CAD software enables simple... | |
The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD... |