DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance.
This product meets Federal Aviation Regulation Part 25.855 (a-1).
APPLICATION INFORMATION
This tape is used primarily in electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation. It is also used in high temperature applications such as transformers, solenoids, appliances and thermal spray masking.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW469 |
Product Name | Pressure Sensitive Tape |
Type | Electronics, Printed Circuit Boards or Semiconductors; Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
Features | Dielectric / Insulating |
Backing | Cloth / Fabric; Fiberglass / Glass; Woven Glass Fiber Fabric |
Adhesive | Single; Silicone |
Width | 0.2500 to 36 inches (6.35 to 914 mm) |