DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive.
The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications.
The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly.
APPLICATION INFORMATION
This tape is primarily used in more demanding plasma flame spray applications. This includes wire arc, HVOF and traditional plasma spray.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW411 |
Product Name | Thermal Spray Masking Tape |
Type | Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape |
Backing | Fiberglass / Glass; Metal Foil; Fiberglass |
Adhesive | Single; Silicone |
Width | 0.2500 to 26 inches (6.35 to 660 mm) |