This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering.
This product can also be used in electrical insulation applications meeting class H requirements.
APPLICATION INFORMATION
These tapes are primarily used electrical applications including gold finger masking, insulation in transformers, coils, flat cables and high temperature harness wrapping.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW303-5 |
Product Name | Polyimide Tape |
Type | Cable; Electronics, Printed Circuit Boards or Semiconductors; Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
Features | Dielectric / Insulating; Thermally Insulating |
Backing | Polyimide (e.g., Kapton®); Plastic / Polymer |
Adhesive | Single; Silicone |
Width | 0.2500 to 20 inches (6.35 to 508 mm) |