This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications.
In electrical insulation applications this product does meet class H requirements.
This product can be removed cleanly without adhesive residue after exposure to heat or chemicals.
APPLICATION INFORMATION
The primary uses for this product include gold finger masking, coil insulation and high temperature harness wrapping.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW303-2 |
Product Name | Polyimide Tape |
Type | Electronics, Printed Circuit Boards or Semiconductors; Masking Tape; Adhesive Tape; Industrial Tape |
Features | Dielectric / Insulating; Thermally Insulating |
Backing | Polyimide (e.g., Kapton®); Plastic / Polymer |
Adhesive | Single; Silicone |
Width | 0.2500 to 20 inches (6.35 to 508 mm) |