DW 134 series are PTFE impregnated glass fabrics.
The PTFE provides a smooth anti-stick surface while the glass fabric
provides strength and dimensional stability.
The DW 134 series are coated with a high temperature silicone adhesive.
Available in 3mil, 5ml, 6mil & 10mil thickness.
APPLICATION INFORMATION
These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW 134-5 |
Product Name | Packaging Pressure Sensitive Tape |
Type | Packaging Tape; Seaming / Heat Seal; Cloth Tape; Adhesive Tape; Industrial Tape |
Backing | Cloth / Fabric; Fiberglass / Glass |
Adhesive | Single; Silicone |
Width | 0.2500 to 38 inches (6.35 to 965 mm) |