Data Device Corporation (DDC) Total-ACE® Fully Integrated MIL-STD-1553 Solution in a Single Package (1553) BU-6x8x3T, BU-6x8x3U, BU-6x8x3H, BU-6x8x3I

Suppliers

Company
Product
Description
Supplier Links
Total-ACE® Fully Integrated MIL-STD-1553 Solution in a Single Package (1553) - BU-6x8x3T, BU-6x8x3U, BU-6x8x3H, BU-6x8x3I - Data Device Corporation (DDC)
Bohemia, NY, USA
Total-ACE® Fully Integrated MIL-STD-1553 Solution in a Single Package (1553)
BU-6x8x3T, BU-6x8x3U, BU-6x8x3H, BU-6x8x3I
Total-ACE® Fully Integrated MIL-STD-1553 Solution in a Single Package (1553) BU-6x8x3T, BU-6x8x3U, BU-6x8x3H, BU-6x8x3I
The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal and transformer combined into a single BGA package. The required isolation transformers (with "Transformer Coupled" output ratios) are integrated within the plastic BGA package, and the device is powered entirely by +3.3 volts. Ideal for extended temperature range applications where PC board space is at a premium, the Total-ACE is available in a 312-ball (24 x 13 matrix) BGA package, and is rated for -40°C to +100°C operation. The Total-ACE™ is fully software and architecturally compatible with DDC's Enhanced Mini-ACE® series of devices. It integrates dual transceivers, dual transformers, protocol engine and 4K words of internal RAM. The Total-ACE's flexible generic processor interface allows direct connection with little or no glue logic to a variety of 8, 16 and 32-bit processors.

The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal and transformer combined into a single BGA package. The required isolation transformers (with "Transformer Coupled" output ratios) are integrated within the plastic BGA package, and the device is powered entirely by +3.3 volts.

Ideal for extended temperature range applications where PC board space is at a premium, the Total-ACE is available in a 312-ball (24 x 13 matrix) BGA package, and is rated for -40°C to +100°C operation.

The Total-ACE™ is fully software and architecturally compatible with DDC's Enhanced Mini-ACE® series of devices. It integrates dual transceivers, dual transformers, protocol engine and 4K words of internal RAM. The Total-ACE's flexible generic processor interface allows direct connection with little or no glue logic to a variety of 8, 16 and 32-bit processors.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category IC Interfaces
Product Number BU-6x8x3T, BU-6x8x3U, BU-6x8x3H, BU-6x8x3I
Product Name Total-ACE® Fully Integrated MIL-STD-1553 Solution in a Single Package (1553)
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 1220347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer
Package Type SOT-25
Pins 5 #
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers