Custom Sensors, Inc. KVM PS/2 Cable for CS-72A/74A 2L-520AS

Description
Model:2L-520AS 22cm KVM PS/2 Cable for CS-72A/74A

Suppliers

Company
Product
Description
Supplier Links
KVM PS/2 Cable for CS-72A/74A - 2L-520AS - Custom Sensors, Inc.
Auburn, NY, USA
KVM PS/2 Cable for CS-72A/74A
2L-520AS
KVM PS/2 Cable for CS-72A/74A 2L-520AS
Model:2L-520AS 22cm KVM PS/2 Cable for CS-72A/74A

Model:2L-520AS 22cm

KVM PS/2 Cable for
CS-72A/74A

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-520AS
Product Name KVM PS/2 Cable for CS-72A/74A
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Motor cable - NEBM-M16G8-E-7.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
1/4″ Phone Plug to X100W Mini-Hook Test Cable - 3020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details