Custom Sensors, Inc. KVM Switch Cable 1.8m 2L-1701P

Description
Model: 2L-1701P 1.8m 2L-1703P 3.0m KVM CPU Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Switch Cable 1.8m - 2L-1701P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Switch Cable 1.8m
2L-1701P
KVM Switch Cable 1.8m 2L-1701P
Model: 2L-1701P 1.8m 2L-1703P 3.0m KVM CPU Switch Cable

Model: 2L-1701P 1.8m
2L-1703P 3.0m

KVM CPU Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1701P
Product Name KVM Switch Cable 1.8m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Plug socket with cable - KMF-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Test Cable - 3021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details