Custom Sensors, Inc. Master View KVM Cable 3.0m 2L-1003P/C

Description
Model: 2L-1001P/C 1.8m 2L-1003P/C 3.0m 2L-1005P/C 5.0m 2L-1006P/C 6.0m Master View KVM Cable

Suppliers

Company
Product
Description
Supplier Links
Master View KVM Cable 3.0m - 2L-1003P/C - Custom Sensors, Inc.
Auburn, NY, USA
Master View KVM Cable 3.0m
2L-1003P/C
Master View KVM Cable 3.0m 2L-1003P/C
Model: 2L-1001P/C 1.8m 2L-1003P/C 3.0m 2L-1005P/C 5.0m 2L-1006P/C 6.0m Master View KVM Cable

Model: 2L-1001P/C 1.8m
2L-1003P/C 3.0m
2L-1005P/C 5.0m
2L-1006P/C 6.0m

Master View KVM Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1003P/C
Product Name Master View KVM Cable 3.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBU-M8G3-K-1.5-M8G3 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details