Curtiss-Wright, Valve Group Solenoid-Operated Isolation Valves Model 100-IV

Suppliers

Company
Product
Description
Supplier Links
Solenoid-Operated Isolation Valves - Model 100-IV - Curtiss-Wright, Valve Group
East Farmingdale, NY, USA
Solenoid-Operated Isolation Valves
Model 100-IV
Solenoid-Operated Isolation Valves Model 100-IV
Over 3,000 solenoid valves installed worldwide in nuclear safety related applications. Plant designers have increasingly taken advantage of the low cost and ease of installation of solenoid valves as compared to traditional isolation valve technologies. Applications: Water, steam, gas Voltage: 48 VDC to 220 VAC supplied through Curtiss-Wrights Target Rock manufacturing facility.

Over 3,000 solenoid valves installed worldwide in nuclear safety related applications. Plant designers have increasingly taken advantage of the low cost and ease of installation of solenoid valves as compared to traditional isolation valve technologies.

Applications: Water, steam, gas

Voltage: 48 VDC to 220 VAC

supplied through Curtiss-Wrights Target Rock manufacturing facility.

Supplier's Site

Technical Specifications

  Curtiss-Wright, Valve Group
Product Category Industrial Valves
Product Number Model 100-IV
Product Name Solenoid-Operated Isolation Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Fully Ported 3-WAY EW Series - Mouse Valves - ET-3-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
HV Standard PTFE Valve - 86738 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details