Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications.
Curtiss-Wright gate valves are supplied through their Phonix or Strack manufacturing facilities.
Overview of options and features:
Applications:
Chemical plants, petrochemical plants and offshore power plants, including the new generation of power plants with temperatures up to 650°c
Gases and liquids as well as boiler and cooling water, saturated steam and similar under consideration of the materials resistance refining and chemical processes
Highly toxic, aggressive, inflammable, volatile and expensive media
Alkylation plants
Process Transportation Pipelines
Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications.
Curtiss-Wright check valves are supplied through their Phonix, Strack or Valve Group - Korea manufacturing facilities.
Overview of options and features.
Applications Description
Aggressive gases and liquids as far as these are not toxic
High pressure and temperature service in power plants For non aggressive liquids, gases and vapours
High demanding valves for special and dangerous services
Chemical plants, petrochemical plants and offshore power plants, including the new generation of power plants with temperatures up to 650°c
Curtiss-Wright, Valve Group | Curtiss-Wright, Valve Group | |
---|---|---|
Product Category | Industrial Valves | Industrial Valves |
Product Number | Class -150,300, 900, 2500, 4500 available | Class -150,300, 900, 2500, 4500 available |
Product Name | Gate Valves | Check Valves |
Valve Type | Gate | Ball Check; Swing; Check |
Primary Material | Stainless Steel; Steel; Exotic Metal | Stainless Steel; Steel; Exotic Metal |
Media | Water; Hot Water; Gas; Steam; For chemical plants, petrochemical plants and offshore power plants; Chemical | Water; Hot Water; Gas; High Purity; Specialty Corrosive; Steam; non aggressive liquids, gases and vapours; Chemical |
Valve Size | 0.50 to 30.00 inch (12.70 to 762.00 mm) | 0.50 to 24.00 inch (12.70 to 609.60 mm) |