Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 1/2" 0367XP-Class 300 2-Way |
Product Name | Plug Valves |
Valve Type | Plug; Sanitary (optional feature) |
Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |