The Boxer 3KQ Series quad headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged.
Brushed DC motor options are offered in this series.
Like all other pumps in the Boxer range, this series can be customized to specific OEM requirements.
Clark Solutions | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 3114.252 |
Product Name | 3KQ Series Diaphragm Pump |
Pump Type | Diaphragm Pump; Positive Displacement Pump; Quad Headed Diaphragm Pump |
Discharge Pressure | 18.9 psi (13.29 m of Water) |
Liquid Flow | 7.392 GPM (28.00 L/min) |
Media Temperature | 212 F (100 C) |