Chrontel, Inc. HDMI Transmitter 2.5V & 3.3V Commercial LQFP64 CH7315B-TEF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Transmitter 2.5V & 3.3V Commercial LQFP64 - CH7315B-TEF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
HDMI Transmitter 2.5V & 3.3V Commercial LQFP64
CH7315B-TEF
HDMI Transmitter 2.5V & 3.3V Commercial LQFP64 CH7315B-TEF
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Interfaces
Product Number CH7315B-TEF
Product Name HDMI Transmitter 2.5V & 3.3V Commercial LQFP64
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5621 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Hex inverting Schmitt trigger - 74AHCV14APWJ - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 1.8 - 5.5
View Details
4bit LVDS Receiver - BU90LV048 - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Technology LVDS
Device Type Receiver
Features RoHS
View Details
2 suppliers