Chrontel, Inc. DVI Transmitter 3.3V LQFP64 CH7301C-TF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Transmitter 3.3V LQFP64 - CH7301C-TF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DVI Transmitter 3.3V LQFP64
CH7301C-TF
DVI Transmitter 3.3V LQFP64 CH7301C-TF
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Interfaces
Product Number CH7301C-TF
Product Name DVI Transmitter 3.3V LQFP64
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5622 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power buffer and inverter - 74AUP2G3404GW,125 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
Low Duty LCD Segment Drivers - BU97931FV - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 1.8V; 3.6V
View Details
2 suppliers