- Trained on our vast library of engineering resources.

CalRamic Technologies, LLC High Voltage Multilayer Leaded Capacitors - DSCC Qualified 87077 | NPO (5kV)

Description
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industria l Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability Space level components for TWTA, Spectroscopy, propulsion Geophysical, Geothermal, High Temperature Extreme Environment Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Multilayer Leaded Capacitors - DSCC Qualified - 87077 | NPO (5kV) - CalRamic Technologies, LLC
Reno, NV, USA
High Voltage Multilayer Leaded Capacitors - DSCC Qualified
87077 | NPO (5kV)
High Voltage Multilayer Leaded Capacitors - DSCC Qualified 87077 | NPO (5kV)
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industria l Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability Space level components for TWTA, Spectroscopy, propulsion Geophysical, Geothermal, High Temperature Extreme Environment Applications

CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes.

• 500VDC to 10,000VDC
• X7R and NPO
• Mil Screened IAW Mil-prf-49467
• Same day shipping if in stock

HV Ceramic Capacitor Applications:

  • Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry
  • Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls
  • High Reliability Space level components for TWTA, Spectroscopy, propulsion
  • Geophysical, Geothermal, High Temperature Extreme Environment Applications
Supplier's Site Datasheet

Technical Specifications

  CalRamic Technologies, LLC
Product Category Capacitors
Product Number 87077 | NPO (5kV)
Product Name High Voltage Multilayer Leaded Capacitors - DSCC Qualified
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications High Voltage Capacitor; High Current; High Frequency; Power Supply; Electronic Ballast, High Current, High Frequency AC Loads, High Voltage, Smoothing, Snubber, Switching Power Supply
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C132T200AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
5 suppliers