Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105°C if under it's breakdown voltage rating. Std.Color: White. STD. P-U: 100',1000'
BRIM Electronics, Inc. | |
---|---|
Product Category | Electrical Power Wires |
Product Number | 1865 |
Product Name | Rulan Insulated Hi-voltage Cable, Shielded |
Standards / Approvals | RoHS; UL Recognized Component Mark (US and Canadian) |
Cable Length | 100 to 1000 ft (305 to 3048 dm) |
Rated Voltage | 16 to 40 kilovolts |
Rated Temperature | 105 C (221 F) |